Mosfet Array 2 N-Channel (Half Bridge) 30V 22A, 36A 3.6W, 4.3W Surface Mount 8-DFN (5x6)
MOSFET 2N-CH 30V 22A/36A 8DFN Product overview: AON6932A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, 36A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6932A can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199098-AON6932A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Maximum Power Dissipation: 3.6W, 4.3W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 22A, 36A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1037pF @ 15V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 30V 22A/36A 8DFN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AON6932A-ND | 289-AON6932A | 199098-AON6932A | AON6932A | AON6932A |
| Product Name | FET, MOSFET Arrays | 30V 22A 36A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6932A | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays |
| Package Type | 8-PowerVDFN | Tape & Reel (TR) | SOT3; 8-DFN (5x6) | 8-PowerVDFN | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||
| PD | 31000 milliwatts | 3600 to 4300 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |