Alpha & Omega Semiconductor, Ltd. FETs - Arrays - AON6932 AON6932

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 751854-AON6932 Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Half Bridge) Categories: Discrete Semiconductor Products Supplier Device Package: 8-DFN (5x6) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Alternative Parts (Cross-Reference): NTMFD4C85NT1G; AON6920; AON6974; Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 3.6W, 4.3W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 22A, 36A Rds On (Maximum) at Id, Vgs: 5mOhm at 20A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1037pF at 15V
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 751854-AON6932 Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Half Bridge) Categories: Discrete Semiconductor Products Supplier Device Package: 8-DFN (5x6) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Alternative Parts (Cross-Reference): NTMFD4C85NT1G; AON6920; AON6974; Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 3.6W, 4.3W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 22A, 36A Rds On (Maximum) at Id, Vgs: 5mOhm at 20A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1037pF at 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - AON6932 - 751854-AON6932 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - AON6932
751854-AON6932
FETs - Arrays - AON6932 751854-AON6932
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 751854-AON6932 Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Half Bridge) Categories: Discrete Semiconductor Products Supplier Device Package: 8-DFN (5x6) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Alternative Parts (Cross-Reference): NTMFD4C85NT1G; AON6920; AON6974; Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 3.6W, 4.3W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 22A, 36A Rds On (Maximum) at Id, Vgs: 5mOhm at 20A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1037pF at 15V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 751854-AON6932
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Half Bridge)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-DFN (5x6)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Alternative Parts (Cross-Reference): NTMFD4C85NT1G; AON6920; AON6974;
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 3.6W, 4.3W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 22A, 36A
Rds On (Maximum) at Id, Vgs: 5mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1037pF at 15V

Buy Now
Singapore, Singapore
30V 22A 36A MOSFET Transistor
289-AON6932
30V 22A 36A MOSFET Transistor 289-AON6932
MOSFET 2N-CH 30V 22A/36A 8DFN Product overview: AON6932 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, 36A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6932 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 22A/36A 8DFN Product overview: AON6932 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, 36A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6932 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 785-1372-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1372-2-ND
FET, MOSFET Arrays 785-1372-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 22A, 36A 3.6W, 4.3W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 22A, 36A 3.6W, 4.3W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6932 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6932
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6932
MOSFET 2N-CH 30V 22A/36A 8DFN

MOSFET 2N-CH 30V 22A/36A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 751854-AON6932 289-AON6932 785-1372-2-ND AON6932
Product Name FETs - Arrays - AON6932 30V 22A 36A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; 2 N-Channel (Half Bridge)
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7309QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers