Alpha & Omega Semiconductor, Ltd. 30V 17A 30A MOSFET Transistor AON6928

Description
MOSFET 2N-CH 30V 17A/30A 8DFN Product overview: AON6928 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6928 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 17A/30A 8DFN Product overview: AON6928 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6928 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 17A 30A MOSFET Transistor
289-AON6928
30V 17A 30A MOSFET Transistor 289-AON6928
MOSFET 2N-CH 30V 17A/30A 8DFN Product overview: AON6928 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6928 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 17A/30A 8DFN Product overview: AON6928 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6928 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - AON6928-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON6928-ND
FET, MOSFET Arrays AON6928-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 17A, 30A 3.6W, 4.3W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 17A, 30A 3.6W, 4.3W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6928 - 1017107-AON6928 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6928
1017107-AON6928
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6928 1017107-AON6928
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017107-AON6928 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Family Name: AON6928 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Maximum Power Dissipation: 3.6W, 4.3W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A, 30A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1150pF @ 15V Maximum Rds On at Id,Vgs: 8.2 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STL60N32N3LL; TSM5055DCR RLG; FDMS3669S; RJK03P7DPA-00#J5A; Introduction Date: November 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017107-AON6928
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Family Name: AON6928
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Maximum Power Dissipation: 3.6W, 4.3W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A, 30A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1150pF @ 15V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): STL60N32N3LL; TSM5055DCR RLG; FDMS3669S; RJK03P7DPA-00#J5A;
Introduction Date: November 01, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - AON6928 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
AON6928
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AON6928
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-AON6928 AON6928-ND 1017107-AON6928 AON6928
Product Name 30V 17A 30A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6928 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-PowerVDFN SOT3; 8-DFN (5x6)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
30V 3.5A 2.3A SOIC MOSFET Transistor - 289-AUIRF9952QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
PD 2000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers