Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AON6912L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180573-AON6912L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6912L Alternative Parts (Cross-Reference): STL50N25N3LLH5; SiZ902DT-T1-GE3; TSM5055DCRRLG; HP8K24TB; Introduction Date: May 04, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180573-AON6912L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6912L Alternative Parts (Cross-Reference): STL50N25N3LLH5; SiZ902DT-T1-GE3; TSM5055DCRRLG; HP8K24TB; Introduction Date: May 04, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180573-AON6912L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180573-AON6912L
Discrete Semiconductor Products 180573-AON6912L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180573-AON6912L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6912L Alternative Parts (Cross-Reference): STL50N25N3LLH5; SiZ902DT-T1-GE3; TSM5055DCRRLG; HP8K24TB; Introduction Date: May 04, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180573-AON6912L
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AON6912L
Alternative Parts (Cross-Reference): STL50N25N3LLH5; SiZ902DT-T1-GE3; TSM5055DCRRLG; HP8K24TB;
Introduction Date: May 04, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
30V 21A 52A DFN MOSFET Transistor
278-AON6912L
30V 21A 52A DFN MOSFET Transistor 278-AON6912L
Trans MOSFET N-CH 30V 21A/52A 8-Pin DFN EP Product overview: AON6912L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 52A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 52A, DFN, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6912L can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 21A/52A 8-Pin DFN EP Product overview: AON6912L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 52A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 52A, DFN, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6912L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180573-AON6912L 278-AON6912L
Product Name Discrete Semiconductor Products 30V 21A 52A DFN MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data