Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6908ALS_101 AON6908ALS_101

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861091-AON6908ALS_10 1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.5A (Ta), 46A (Tc), 17A (Ta), 80A (Tc) 1.9W (Ta), 31W (Tc), 2.1W (Ta), 78W (Tc) Surface Mount 8-DFN (5x6) Package: Bulk Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861091-AON6908ALS_10 1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.5A (Ta), 46A (Tc), 17A (Ta), 80A (Tc) 1.9W (Ta), 31W (Tc), 2.1W (Ta), 78W (Tc) Surface Mount 8-DFN (5x6) Package: Bulk Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6908ALS_101 - 861091-AON6908ALS_101 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6908ALS_101
861091-AON6908ALS_101
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6908ALS_101 861091-AON6908ALS_101
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861091-AON6908ALS_10 1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.5A (Ta), 46A (Tc), 17A (Ta), 80A (Tc) 1.9W (Ta), 31W (Tc), 2.1W (Ta), 78W (Tc) Surface Mount 8-DFN (5x6) Package: Bulk Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861091-AON6908ALS_101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.5A (Ta), 46A (Tc), 17A (Ta), 80A (Tc) 1.9W (Ta), 31W (Tc), 2.1W (Ta), 78W (Tc) Surface Mount 8-DFN (5x6)
Package: Bulk
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 861091-AON6908ALS_101
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6908ALS_101
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2156688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910026SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
2 suppliers
CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
8 suppliers