Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON6812

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 27A 4.1W Surface Mount 8-DFN-EP (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 27A 4.1W Surface Mount 8-DFN-EP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1630-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1630-2-ND
FET, MOSFET Arrays 785-1630-2-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 27A 4.1W Surface Mount 8-DFN-EP (5x6)

Mosfet Array 2 N-Channel (Dual) Common Drain 30V 27A 4.1W Surface Mount 8-DFN-EP (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 27A MOSFET Transistor
289-AON6812
30V 27A MOSFET Transistor 289-AON6812
MOSFET 2N-CH 30V 27A 8DFN Product overview: AON6812 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6812 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 27A 8DFN Product overview: AON6812 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6812 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6812 - 768560-AON6812 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6812
768560-AON6812
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6812 768560-AON6812
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768560-AON6812 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SMD, Flat Lead Exposed Pad Mounting: SMD FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 27A Power - Max: 4.1W Family Name: AON6812 Categories: Discrete Semiconductor Products Manufacturer Package: 8-DFN-EP (5.2x5.55) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1720pF @ 15V Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 20A, 10V Introduction Date: June 03, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768560-AON6812
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SMD, Flat Lead Exposed Pad
Mounting: SMD
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 27A
Power - Max: 4.1W
Family Name: AON6812
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-DFN-EP (5.2x5.55)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1720pF @ 15V
Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 20A, 10V
Introduction Date: June 03, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6812 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6812
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6812
MOSFET 2N-CH 30V 27A 8DFN

MOSFET 2N-CH 30V 27A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1630-2-ND 289-AON6812 768560-AON6812 AON6812
Product Name FET, MOSFET Arrays 30V 27A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6812 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads Exposed Pad Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080B3 - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers
Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers