Alpha & Omega Semiconductor, Ltd. 30V 25A MOSFET Transistor AON6810

Description
MOSFET 2N-CH 30V 25A 8DFN Product overview: AON6810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 25A 8DFN Product overview: AON6810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 25A MOSFET Transistor
289-AON6810
30V 25A MOSFET Transistor 289-AON6810
MOSFET 2N-CH 30V 25A 8DFN Product overview: AON6810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6810 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 25A 8DFN Product overview: AON6810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 785-1629-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1629-2-ND
FET, MOSFET Arrays 785-1629-2-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 25A 4.1W Surface Mount 8-DFN-EP (5x6)

Mosfet Array 2 N-Channel (Dual) Common Drain 30V 25A 4.1W Surface Mount 8-DFN-EP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6810 - 1144983-AON6810 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6810
1144983-AON6810
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6810 1144983-AON6810
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144983-AON6810 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SMD, Flat Lead Exposed Pad Mounting: SMD FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 25A Power - Max: 4.1W Family Name: AON6810 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-DFN-EP (5.2x5.55) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1720pF @ 15V Rds On (Maximum) @ Id, Vgs: 4.4 mOhm @ 20A, 10V Introduction Date: June 02, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144983-AON6810
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SMD, Flat Lead Exposed Pad
Mounting: SMD
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 25A
Power - Max: 4.1W
Family Name: AON6810
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-DFN-EP (5.2x5.55)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1720pF @ 15V
Rds On (Maximum) @ Id, Vgs: 4.4 mOhm @ 20A, 10V
Introduction Date: June 02, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6810 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6810
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6810
MOSFET 2N-CH 30V 25A 8DFN

MOSFET 2N-CH 30V 25A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 289-AON6810 785-1629-2-ND 1144983-AON6810 AON6810
Product Name 30V 25A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6810 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF7759L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0023 ohms
Package Type MG-WDSON-11
View Details
9 suppliers