Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017097-AON6796
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.2W (Ta), 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 32A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1350pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 32A/70A 8DFN Product overview: AON6796 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6796 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 32A/70A 8DFN
MOSFET N-CH 30V 32A/70A 8DFN
MOSFET N-CH 30V 32A/70A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1017097-AON6796 | 278-AON6796 | 785-1746-2-ND | AON6796 | AON6796 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6796 | 30V 32A 70A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||
| PD | 6200 to 31000 milliwatts | 6200 milliwatts | 6200 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-DFN (5x6) | Tape & Reel (TR) | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads |