Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AON6788

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180568-AON6788 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6788 Alternative Parts (Cross-Reference): FDMS8670; TSM036N03PQ56RLG; TSM033NA03CRRLG; RS1E240GNTB; Introduction Date: June 08, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180568-AON6788 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6788 Alternative Parts (Cross-Reference): FDMS8670; TSM036N03PQ56RLG; TSM033NA03CRRLG; RS1E240GNTB; Introduction Date: June 08, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180568-AON6788 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180568-AON6788
Discrete Semiconductor Products 180568-AON6788
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180568-AON6788 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6788 Alternative Parts (Cross-Reference): FDMS8670; TSM036N03PQ56RLG; TSM033NA03CRRLG; RS1E240GNTB; Introduction Date: June 08, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180568-AON6788
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AON6788
Alternative Parts (Cross-Reference): FDMS8670; TSM036N03PQ56RLG; TSM033NA03CRRLG; RS1E240GNTB;
Introduction Date: June 08, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
30V 80A DFN MOSFET Transistor
278-AON6788
30V 80A DFN MOSFET Transistor 278-AON6788
Trans MOSFET N-CH 30V 80A 8-Pin DFN EP T/R Product overview: AON6788 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6788 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 80A 8-Pin DFN EP T/R Product overview: AON6788 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6788 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180568-AON6788 278-AON6788
Product Name Discrete Semiconductor Products 30V 80A DFN MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16322Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
6 suppliers
60 V, P-channel Trench MOSFET - BUK6M61-60PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -27000 milliamps
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers