Alpha & Omega Semiconductor, Ltd. 30V 85A DFN MOSFET Transistor AON6784

Description
Trans MOSFET N-CH 30V 85A 8-Pin DFN EP Product overview: AON6784 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6784 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 30V 85A 8-Pin DFN EP Product overview: AON6784 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6784 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 85A DFN MOSFET Transistor
278-AON6784
30V 85A DFN MOSFET Transistor 278-AON6784
Trans MOSFET N-CH 30V 85A 8-Pin DFN EP Product overview: AON6784 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6784 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 85A 8-Pin DFN EP Product overview: AON6784 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6784 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 180567-AON6784 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180567-AON6784
Discrete Semiconductor Products 180567-AON6784
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180567-AON6784 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6784 Alternative Parts (Cross-Reference): RJK0346DPA-01-J0B; TSM020N03PQ56RLG; TSM018NA03CRRLG; RS1E301GNTB1; Introduction Date: August 26, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180567-AON6784
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AON6784
Alternative Parts (Cross-Reference): RJK0346DPA-01-J0B; TSM020N03PQ56RLG; TSM018NA03CRRLG; RS1E301GNTB1;
Introduction Date: August 26, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AON6784 180567-AON6784
Product Name 30V 85A DFN MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type So
View Details
MOSFET DRVR 6A 1-OUT High Speed Inv/Non-Inv 8-Pin DSO T/R - 376-1EDI60I12AFXUMA1 - Utmel Electronic Limited
Specs
PD 400 milliwatts
TJ -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details