Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6782

Description
N-Channel 30V 24A (Ta), 85A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 24A (Ta), 85A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON6782-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6782-ND
Single FETs, MOSFETs AON6782-ND
N-Channel 30V 24A (Ta), 85A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 24A (Ta), 85A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6782 - 1017094-AON6782 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6782
1017094-AON6782
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6782 1017094-AON6782
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017094-AON6782 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 6780pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017094-AON6782
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 6780pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 24A 85A MOSFET Transistor
278-AON6782
30V 24A 85A MOSFET Transistor 278-AON6782
MOSFET N-CH 30V 24A/85A 8DFN Product overview: AON6782 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6782 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 24A/85A 8DFN Product overview: AON6782 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6782 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6782 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6782
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6782
MOSFET N-CH 30V 24A/85A 8DFN

MOSFET N-CH 30V 24A/85A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON6782-ND 1017094-AON6782 278-AON6782 AON6782
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6782 30V 24A 85A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) Tape & Reel (TR) 8-PowerSMD, Flat Leads
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
 - AUIRFC8407TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type Die
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers