Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6780

Description
N-Channel 30V 30A (Ta), 85A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 30A (Ta), 85A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON6780-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6780-ND
Single FETs, MOSFETs AON6780-ND
N-Channel 30V 30A (Ta), 85A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 30A (Ta), 85A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6780 - 199095-AON6780 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6780
199095-AON6780
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6780 199095-AON6780
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199095-AON6780 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 9600pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199095-AON6780
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 9600pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6780 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6780
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6780
MOSFET N-CH 30V 30A/85A 8DFN

MOSFET N-CH 30V 30A/85A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON6780-ND 199095-AON6780 AON6780
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6780 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 55V 94A MOSFET Transistor - 278-AUIRF1010ZL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
4 suppliers
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details