Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6756 AON6756

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 113809-AON6756 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 7.3W (Ta), 83W (Tc) Family Name: AON6756 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 47A (Ta), 36A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 2796pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): RJK03N4DPA-00-J5A; RJK0348DPA-00-J0; RJK0391DPA-00#J5A; RJK03C5DPA-00-J53; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 113809-AON6756 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 7.3W (Ta), 83W (Tc) Family Name: AON6756 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 47A (Ta), 36A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 2796pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): RJK03N4DPA-00-J5A; RJK0348DPA-00-J0; RJK0391DPA-00#J5A; RJK03C5DPA-00-J53; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6756 - 113809-AON6756 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6756
113809-AON6756
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6756 113809-AON6756
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 113809-AON6756 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 7.3W (Ta), 83W (Tc) Family Name: AON6756 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 47A (Ta), 36A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 2796pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): RJK03N4DPA-00-J5A; RJK0348DPA-00-J0; RJK0391DPA-00#J5A; RJK03C5DPA-00-J53; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 113809-AON6756
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 7.3W (Ta), 83W (Tc)
Family Name: AON6756
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 47A (Ta), 36A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 2796pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): RJK03N4DPA-00-J5A; RJK0348DPA-00-J0; RJK0391DPA-00#J5A; RJK03C5DPA-00-J53;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 47A 36A MOSFET Transistor
278-AON6756
30V 47A 36A MOSFET Transistor 278-AON6756
MOSFET N-CH 30V 47A/36A 8DFN Product overview: AON6756 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 47A, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 47A, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6756 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 47A/36A 8DFN Product overview: AON6756 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 47A, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 47A, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6756 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1602-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1602-2-ND
Single FETs, MOSFETs 785-1602-2-ND
N-Channel 30V 47A (Ta), 36A (Tc) 7.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 47A (Ta), 36A (Tc) 7.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6756 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6756
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6756
MOSFET N-CH 30V 47A/36A 8DFN

MOSFET N-CH 30V 47A/36A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 113809-AON6756 278-AON6756 785-1602-2-ND AON6756
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6756 30V 47A 36A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 7300 to 83000 milliwatts 7300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details