Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6754

Description
N-Channel 30V 52A (Ta), 85A (Tc) 7.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 52A (Ta), 85A (Tc) 7.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1369-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1369-2-ND
Single FETs, MOSFETs 785-1369-2-ND
N-Channel 30V 52A (Ta), 85A (Tc) 7.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 52A (Ta), 85A (Tc) 7.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6754 - 125272-AON6754 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6754
125272-AON6754
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6754 125272-AON6754
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 125272-AON6754 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 7.3W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 52A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 2796pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 125272-AON6754
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 7.3W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 52A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 2796pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 52A 85A MOSFET Transistor
278-AON6754
30V 52A 85A MOSFET Transistor 278-AON6754
MOSFET N-CH 30V 52A/85A 8DFN Product overview: AON6754 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 52A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6754 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 52A/85A 8DFN Product overview: AON6754 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 52A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6754 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6754 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6754
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6754
MOSFET N-CH 30V 52A/85A 8DFN

MOSFET N-CH 30V 52A/85A 8DFN

Supplier's Site
Single FETs, MOSFETs - AON6754 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON6754
Single FETs, MOSFETs AON6754
MOSFET N-CH 30V 52A/85A 8DFN

MOSFET N-CH 30V 52A/85A 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1369-2-ND 125272-AON6754 278-AON6754 AON6754 AON6754
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6754 30V 52A 85A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) Tape & Reel (TR) 8-PowerSMD, Flat Leads 8-PowerSMD, Flat Leads
V(BR)DSS 30 volts 30 volts
PD 7300 to 83000 milliwatts 7300 milliwatts 7300 milliwatts
Unlock Full Specs
to access all available technical data