Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6734

Description
N-Channel 30V 37A (Ta), 85A (Tc) 6.2W (Ta), 32.2W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 37A (Ta), 85A (Tc) 6.2W (Ta), 32.2W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON6734-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6734-ND
Single FETs, MOSFETs AON6734-ND
N-Channel 30V 37A (Ta), 85A (Tc) 6.2W (Ta), 32.2W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 37A (Ta), 85A (Tc) 6.2W (Ta), 32.2W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6734 - 861088-AON6734 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6734
861088-AON6734
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6734 861088-AON6734
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861088-AON6734 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 37A (Ta), 85A (Tc) 6.2W (Ta), 32.2W (Tc) Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerSMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861088-AON6734
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 37A (Ta), 85A (Tc) 6.2W (Ta), 32.2W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerSMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AON6734 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AON6734
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AON6734
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON6734-ND 861088-AON6734 AON6734
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6734 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details