Alpha & Omega Semiconductor, Ltd. 30V 85A DFN MOSFET Transistor AON6702L

Description
Trans MOSFET N-CH 30V 85A 8-Pin DFN EP Product overview: AON6702L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6702L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 30V 85A 8-Pin DFN EP Product overview: AON6702L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6702L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 85A DFN MOSFET Transistor
278-AON6702L
30V 85A DFN MOSFET Transistor 278-AON6702L
Trans MOSFET N-CH 30V 85A 8-Pin DFN EP Product overview: AON6702L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6702L can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 85A 8-Pin DFN EP Product overview: AON6702L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6702L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 180557-AON6702L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180557-AON6702L
Discrete Semiconductor Products 180557-AON6702L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180557-AON6702L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6702L Alternative Parts (Cross-Reference): RJK03M0DPA-00-J5A; RJK03M0DPA-00#J5A; TPCA8087,L1Q(CM; TPCA8055-H,LQ(M; Introduction Date: December 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180557-AON6702L
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AON6702L
Alternative Parts (Cross-Reference): RJK03M0DPA-00-J5A; RJK03M0DPA-00#J5A; TPCA8087,L1Q(CM; TPCA8055-H,LQ(M;
Introduction Date: December 22, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AON6702L 180557-AON6702L
Product Name 30V 85A DFN MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data