MOSFET N-CH 30V 22A/35A 8DFN Product overview: AON6594 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6594 can be used for catalog matching and distributor lookup.
N-Channel 30V 22A (Ta), 35A (Tc) 5W (Ta), 39W (Tc) Surface Mount 8-DFN (5x6)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017088-AON6594
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 22A (Ta), 35A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1037pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 22A/35A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AON6594 | AON6594-ND | 1017088-AON6594 | AON6594 |
| Product Name | 30V 22A 35A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6594 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 5000 milliwatts | 5000 to 39000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 8-PowerSMD, Flat Leads | SOT3; 8-DFN (5x6) | 8-PowerSMD, Flat Leads |