MOSFET N-CH 40V 67A/100A 8DFN Product overview: AON6590A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 67A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 67A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6590A can be used for catalog matching and distributor lookup.
N-Channel 40V 67A (Ta), 100A (Tc) 7.3W (Ta), 208W (Tc) Surface Mount 8-DFN (5x6)
MOSFET N-CH 40V 67A/100A 8DFN
MOSFET N-CH 40V 67A/100A 8DFN
Win Source Part Number: 1005080-AON6590A
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 67A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 0.99mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 7.3W (Ta), 208W (Tc)
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: 8-DFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8320 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AON6590ATR
Base Product Number: AON6590
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 40V 67A/100A 8DFN
MOSFET N-CH 40V 67A/100A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AON6590A | 785-AON6590ATR-ND | 1005080-AON6590A | AON6590A | AON6590A |
| Product Name | 40V 67A 100A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| V(BR)DSS | 40 volts | 40 volts | |||
| PD | 7300 milliwatts | 7300 to 208000 milliwatts | 7300 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 8-PowerSMD, Flat Leads | SOT3 | Surface Mount | 8-PowerSMD, Flat Leads |