Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6590

Description
N-Channel 40V 67A (Ta), 100A (Tc) 7.3W (Ta), 208W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 67A (Ta), 100A (Tc) 7.3W (Ta), 208W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON6590-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6590-ND
Single FETs, MOSFETs AON6590-ND
N-Channel 40V 67A (Ta), 100A (Tc) 7.3W (Ta), 208W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 40V 67A (Ta), 100A (Tc) 7.3W (Ta), 208W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
40V 67A 100A MOSFET Transistor
278-AON6590
40V 67A 100A MOSFET Transistor 278-AON6590
MOSFET N-CH 40V 67A/100A 8DFN Product overview: AON6590 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 67A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 67A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6590 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 67A/100A 8DFN Product overview: AON6590 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 67A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 67A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6590 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6590 - 1017087-AON6590 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6590
1017087-AON6590
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6590 1017087-AON6590
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017087-AON6590 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.3W (Ta), 208W (Tc) Family Name: AON6590 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 67A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 8320pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 0.99 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STLD257N4F7AG; STL260N4F7; STL260N4LF7; STL285N4F7AG; Introduction Date: December 11, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017087-AON6590
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 7.3W (Ta), 208W (Tc)
Family Name: AON6590
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 67A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 8320pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 0.99 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): STLD257N4F7AG; STL260N4F7; STL260N4LF7; STL285N4F7AG;
Introduction Date: December 11, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6590 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6590
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6590
MOSFET N-CH 40V 67A/100A 8DFN

MOSFET N-CH 40V 67A/100A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON6590-ND 278-AON6590 1017087-AON6590 AON6590
Product Name Single FETs, MOSFETs 40V 67A 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6590 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerSMD, Flat Leads Tape & Reel (TR) SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads
PD 7300 milliwatts 7300 to 208000 milliwatts
Unlock Full Specs
to access all available technical data