Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6582 AON6582

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861087-AON6582 Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861087-AON6582 Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6582 - 861087-AON6582 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6582
861087-AON6582
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6582 861087-AON6582
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861087-AON6582 Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861087-AON6582
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6582
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6582
MOSFET N-CH 5X6 DFN

MOSFET N-CH 5X6 DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 861087-AON6582 AON6582
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6582 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9952Q - 1149809-AUIRF9952Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details