Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017084-AON6578
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.6W (Ta), 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 28A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1340pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
N-Channel 30V 28A (Ta), 70A (Tc) 5.6W (Ta), 35W (Tc) Surface Mount 8-DFN (5x6)
MOSFET N-CH 30V 28A/70A 8DFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1017084-AON6578 | AON6578-ND | AON6578 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6578 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | ||
| PD | 5600 to 35000 milliwatts |