Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6546

Description
N-Channel 30V 22A (Ta), 55A (Tc) 5.5W (Ta), 35.5W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 22A (Ta), 55A (Tc) 5.5W (Ta), 35.5W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON6546-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6546-ND
Single FETs, MOSFETs AON6546-ND
N-Channel 30V 22A (Ta), 55A (Tc) 5.5W (Ta), 35.5W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 22A (Ta), 55A (Tc) 5.5W (Ta), 35.5W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6546 - 1017077-AON6546 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6546
1017077-AON6546
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6546 1017077-AON6546
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017077-AON6546 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.5W (Ta), 35.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 22A (Ta), 55A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1210pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017077-AON6546
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.5W (Ta), 35.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 22A (Ta), 55A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1210pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 22A 55A MOSFET Transistor
278-AON6546
30V 22A 55A MOSFET Transistor 278-AON6546
MOSFET N-CH 30V 22A/55A 8DFN Product overview: AON6546 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6546 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 22A/55A 8DFN Product overview: AON6546 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6546 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AON6546 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AON6546
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AON6546
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON6546-ND 1017077-AON6546 278-AON6546 AON6546
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6546 30V 22A 55A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) Tape & Reel (TR)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data