Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6542 AON6542

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 129397-AON6542 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.1W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A (Ta), 30A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 951pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 129397-AON6542 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.1W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A (Ta), 30A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 951pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6542 - 129397-AON6542 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6542
129397-AON6542
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6542 129397-AON6542
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 129397-AON6542 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.1W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A (Ta), 30A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 951pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 129397-AON6542
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.1W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 23A (Ta), 30A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 22.5nC @ 10V
Max Input Capacitance: 951pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - 785-1601-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1601-2-ND
Single FETs, MOSFETs 785-1601-2-ND
N-Channel 30V 23A (Ta), 30A (Tc) 4.1W (Ta), 25W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 23A (Ta), 30A (Tc) 4.1W (Ta), 25W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 23A 30A MOSFET Transistor
278-AON6542
30V 23A 30A MOSFET Transistor 278-AON6542
MOSFET N-CH 30V 23A/30A 8DFN Product overview: AON6542 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6542 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 23A/30A 8DFN Product overview: AON6542 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6542 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AON6542 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AON6542
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AON6542
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 129397-AON6542 785-1601-2-ND 278-AON6542 AON6542
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6542 Single FETs, MOSFETs 30V 23A 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 4100 to 25000 milliwatts 4100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
55V 31A DPAK MOSFET Transistor - 278-AUIRFR5305TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details