Alpha & Omega Semiconductor, Ltd. 30V 68A MOSFET Transistor AON6532P

Description
MOSFET N-CH 30V 68A 8DFN Product overview: AON6532P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6532P can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 30V 68A 8DFN Product overview: AON6532P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6532P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 68A MOSFET Transistor - 278-AON6532P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 68A MOSFET Transistor
278-AON6532P
30V 68A MOSFET Transistor 278-AON6532P
MOSFET N-CH 30V 68A 8DFN Product overview: AON6532P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6532P can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 68A 8DFN Product overview: AON6532P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6532P can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6532P - 1006686-AON6532P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6532P
1006686-AON6532P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6532P 1006686-AON6532P
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1006686-AON6532P Mounting: Surface Mount Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 68A Gate-Source Threshold Voltage: 710mV @ 1A Max Gate Charge: 17.2nC @ 10V Max Input Capacitance: 1080pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.1 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1006686-AON6532P
Mounting: Surface Mount
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 68A
Gate-Source Threshold Voltage: 710mV @ 1A
Max Gate Charge: 17.2nC @ 10V
Max Input Capacitance: 1080pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.1 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6532P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6532P
MOSFET N-CH 30V 68A 8DFN

MOSFET N-CH 30V 68A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON6532P 1006686-AON6532P AON6532P
Product Name 30V 68A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6532P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 35500 milliwatts 35700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFP1405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers