N-Channel 30V 28.5A (Ta), 72A (Tc) 5.6W (Ta), 35.5W (Tc) Surface Mount 8-DFN (5x6)
MOSFET N CH 30V 28.5A 8DFN Product overview: AON6530 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6530 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017073-AON6530
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.6W (Ta), 35.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 28.5A (Ta), 72A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1315pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
MOSFET N CH 30V 28.5A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AON6530-ND | 278-AON6530 | 1017073-AON6530 | AON6530 |
| Product Name | Single FETs, MOSFETs | 30V 28.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6530 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerSMD, Flat Leads | Tape & Reel (TR) | SOT3; 8-DFN (5x6) | 8-PowerSMD, Flat Leads |
| PD | 5600 milliwatts | 5600 to 35500 milliwatts |