Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6528

Description
N-Channel 30V 30A (Tc) 25W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 30A (Tc) 25W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON6528-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6528-ND
Single FETs, MOSFETs AON6528-ND
N-Channel 30V 30A (Tc) 25W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 30A (Tc) 25W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6528 - 861085-AON6528 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6528
861085-AON6528
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6528 861085-AON6528
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861085-AON6528 Series: AlphaMOS Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 30A (Tc) 25W (Tc) Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerSMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861085-AON6528
Series: AlphaMOS
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 30A (Tc) 25W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerSMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6528 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6528
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6528
MOSFET N-CHANNEL 30V 30A 8DFN

MOSFET N-CHANNEL 30V 30A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON6528-ND 861085-AON6528 AON6528
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6528 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Transistor Grade / Operating Range Military
Package Type Die
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF - 921441-62-0063PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO
View Details
3 suppliers