Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6524

Description
N-Channel 30V 27A (Ta), 68A (Tc) 5.7W (Ta), 35.5W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 27A (Ta), 68A (Tc) 5.7W (Ta), 35.5W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON6524-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6524-ND
Single FETs, MOSFETs AON6524-ND
N-Channel 30V 27A (Ta), 68A (Tc) 5.7W (Ta), 35.5W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 27A (Ta), 68A (Tc) 5.7W (Ta), 35.5W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 27A 68A MOSFET Transistor
278-AON6524
30V 27A 68A MOSFET Transistor 278-AON6524
MOSFET N-CH 30V 27A/68A 8DFN Product overview: AON6524 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6524 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 27A/68A 8DFN Product overview: AON6524 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 68A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6524 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6524 - 1017071-AON6524 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6524
1017071-AON6524
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6524 1017071-AON6524
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017071-AON6524 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.7W (Ta), 35.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 27A (Ta), 68A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1080pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017071-AON6524
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.7W (Ta), 35.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 27A (Ta), 68A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1080pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6524 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6524
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6524
MOSFET N-CH 30V 27A/68A 8DFN

MOSFET N-CH 30V 27A/68A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON6524-ND 278-AON6524 1017071-AON6524 AON6524
Product Name Single FETs, MOSFETs 30V 27A 68A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6524 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerSMD, Flat Leads Tape & Reel (TR) SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads
PD 5700 milliwatts 5700 to 35500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers