Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6514 AON6514

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017067-AON6514 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.1W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A (Ta), 30A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 951pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017067-AON6514 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.1W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A (Ta), 30A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 951pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6514 - 1017067-AON6514 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6514
1017067-AON6514
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6514 1017067-AON6514
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017067-AON6514 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.1W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A (Ta), 30A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 22.5nC @ 10V Max Input Capacitance: 951pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017067-AON6514
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.1W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 23A (Ta), 30A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 22.5nC @ 10V
Max Input Capacitance: 951pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
30V 23A 30A MOSFET Transistor
278-AON6514
30V 23A 30A MOSFET Transistor 278-AON6514
MOSFET N-CH 30V 23A/30A 8DFN Product overview: AON6514 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6514 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 23A/30A 8DFN Product overview: AON6514 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6514 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1367-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1367-2-ND
Single FETs, MOSFETs 785-1367-2-ND
N-Channel 30V 23A (Ta), 30A (Tc) 4.1W (Ta), 25W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 23A (Ta), 30A (Tc) 4.1W (Ta), 25W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6514 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6514
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6514
MOSFET N-CH 30V 23A/30A 8DFN

MOSFET N-CH 30V 23A/30A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1017067-AON6514 278-AON6514 785-1367-2-ND AON6514
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6514 30V 23A 30A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 4100 to 25000 milliwatts 4100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3710Z - 1020752-AUIRFR3710Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 140000 milliwatts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details