Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6512 AON6512

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 126008-AON6512 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.4W (Ta), 83W (Tc) Family Name: AON6512 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 54A (Ta), 150A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 3430pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.7 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STL110NS3LLH7; RS1E350BNTB; STL160NS3LLH7; Introduction Date: December 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 126008-AON6512 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.4W (Ta), 83W (Tc) Family Name: AON6512 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 54A (Ta), 150A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 3430pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.7 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STL110NS3LLH7; RS1E350BNTB; STL160NS3LLH7; Introduction Date: December 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6512 - 126008-AON6512 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6512
126008-AON6512
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6512 126008-AON6512
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 126008-AON6512 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.4W (Ta), 83W (Tc) Family Name: AON6512 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 54A (Ta), 150A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 3430pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.7 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STL110NS3LLH7; RS1E350BNTB; STL160NS3LLH7; Introduction Date: December 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 126008-AON6512
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 7.4W (Ta), 83W (Tc)
Family Name: AON6512
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 54A (Ta), 150A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 3430pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.7 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): STL110NS3LLH7; RS1E350BNTB; STL160NS3LLH7;
Introduction Date: December 05, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 785-1366-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1366-1-ND
Single FETs, MOSFETs 785-1366-1-ND
N-Channel 30V 54A (Ta), 150A (Tc) 7.4W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 54A (Ta), 150A (Tc) 7.4W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1366-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1366-6-ND
Single FETs, MOSFETs 785-1366-6-ND
N-Channel 30V 54A (Ta), 150A (Tc) 7.4W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 54A (Ta), 150A (Tc) 7.4W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1366-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1366-2-ND
Single FETs, MOSFETs 785-1366-2-ND
N-Channel 30V 54A (Ta), 150A (Tc) 7.4W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 54A (Ta), 150A (Tc) 7.4W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 54A 150A MOSFET Transistor
278-AON6512
30V 54A 150A MOSFET Transistor 278-AON6512
MOSFET N-CH 30V 54A/150A 8DFN Product overview: AON6512 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 54A, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 54A, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6512 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 54A/150A 8DFN Product overview: AON6512 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 54A, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 54A, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AON6512
Triode/MOS Tube/Transistor >> MOSFETs AON6512
30V 54A 7.4W 1.7mΩ@10V,20A 2V@250uA N Channel PDFN-8(5.2x5.6) MOSFETs ROHS

30V 54A 7.4W 1.7mΩ@10V,20A 2V@250uA N Channel PDFN-8(5.2x5.6) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - AON6512 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON6512
Single FETs, MOSFETs AON6512
MOSFET N-CH 30V 54A/150A 8DFN

MOSFET N-CH 30V 54A/150A 8DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6512 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6512
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6512
MOSFET N-CH 30V 54A/150A 8DFN

MOSFET N-CH 30V 54A/150A 8DFN

Supplier's Site
MOSFET N-CH 30V 54A 8DFN - 62-AON6512 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 54A 8DFN
62-AON6512
MOSFET N-CH 30V 54A 8DFN 62-AON6512
MOSFET N-CH 30V 54A 8DFN

MOSFET N-CH 30V 54A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 126008-AON6512 785-1366-1-ND 278-AON6512 AON6512 AON6512 AON6512 62-AON6512
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6512 Single FETs, MOSFETs 30V 54A 150A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 54A 8DFN
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 7400 to 83000 milliwatts 7400 milliwatts 7400 milliwatts 7400 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads Tape & Reel (TR) 8-PowerSMD, Flat Leads 8-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data