Alpha & Omega Semiconductor, Ltd. 30V 29A 32A MOSFET Transistor AON6508

Description
MOSFET N-CH 30V 29A/32A 8DFN Product overview: AON6508 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6508 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 29A/32A 8DFN Product overview: AON6508 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6508 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 29A 32A MOSFET Transistor
278-AON6508
30V 29A 32A MOSFET Transistor 278-AON6508
MOSFET N-CH 30V 29A/32A 8DFN Product overview: AON6508 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6508 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 29A/32A 8DFN Product overview: AON6508 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6508 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1365-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1365-2-ND
Single FETs, MOSFETs 785-1365-2-ND
N-Channel 30V 29A (Ta), 32A (Tc) 4.2W (Ta), 41W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 29A (Ta), 32A (Tc) 4.2W (Ta), 41W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6508 - 111173-AON6508 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6508
111173-AON6508
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6508 111173-AON6508
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 111173-AON6508 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.2W (Ta), 41W (Tc) Family Name: AON6508 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 29A (Ta), 32A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 2010pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): RJK0380DPA-00#J5A; RJK0380DPA-00-J53; RS1E240BNTB; RJK0392DPA-00-J53; Introduction Date: September 22, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 111173-AON6508
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.2W (Ta), 41W (Tc)
Family Name: AON6508
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 29A (Ta), 32A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 2010pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): RJK0380DPA-00#J5A; RJK0380DPA-00-J53; RS1E240BNTB; RJK0392DPA-00-J53;
Introduction Date: September 22, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - AON6508 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON6508
Single FETs, MOSFETs AON6508
MOSFET N-CH 30V 29A/32A 8DFN

MOSFET N-CH 30V 29A/32A 8DFN

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AON6508
Triode/MOS Tube/Transistor >> MOSFETs AON6508
30V 32A 4.2W 3.2mΩ@10V,20A 2.2V@250uA N Channel PDFN-8(5.8x4.9) MOSFETs ROHS

30V 32A 4.2W 3.2mΩ@10V,20A 2.2V@250uA N Channel PDFN-8(5.8x4.9) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6508 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6508
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6508
MOSFET N-CH 30V 29A/32A 8DFN

MOSFET N-CH 30V 29A/32A 8DFN

Supplier's Site
MOSFET N-CH 30V 29A 8DFN - 62-AON6508 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 29A 8DFN
62-AON6508
MOSFET N-CH 30V 29A 8DFN 62-AON6508
MOSFET N-CH 30V 29A 8DFN

MOSFET N-CH 30V 29A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AON6508 785-1365-2-ND 111173-AON6508 AON6508 AON6508 AON6508 62-AON6508
Product Name 30V 29A 32A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6508 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 29A 8DFN
PD 4200 milliwatts 4200 to 41000 milliwatts 4200 milliwatts 4200 milliwatts 41000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads 8-PowerSMD, Flat Leads
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data