Alpha & Omega Semiconductor, Ltd. 100V 3.3A 12A MOSFET Transistor AON6484

Description
MOSFET N-CH 100V 3.3A/12A 8DFN Product overview: AON6484 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.3A, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.3A, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6484 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 3.3A/12A 8DFN Product overview: AON6484 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.3A, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.3A, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6484 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3.3A 12A MOSFET Transistor
278-AON6484
100V 3.3A 12A MOSFET Transistor 278-AON6484
MOSFET N-CH 100V 3.3A/12A 8DFN Product overview: AON6484 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.3A, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.3A, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6484 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 3.3A/12A 8DFN Product overview: AON6484 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.3A, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.3A, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6484 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AON6484-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6484-ND
Single FETs, MOSFETs AON6484-ND
N-Channel 100V 3.3A (Ta), 12A (Tc) 2W (Ta), 25W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 100V 3.3A (Ta), 12A (Tc) 2W (Ta), 25W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6484 - 1017063-AON6484 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6484
1017063-AON6484
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6484 1017063-AON6484
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017063-AON6484 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.3A (Ta), 12A (Tc) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 942pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 79 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017063-AON6484
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.3A (Ta), 12A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 942pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 79 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6484 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6484
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6484
MOSFET N-CH 100V 3.3A/12A 8DFN

MOSFET N-CH 100V 3.3A/12A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON6484 AON6484-ND 1017063-AON6484 AON6484
Product Name 100V 3.3A 12A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6484 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts 2000 to 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data