MOSFET N-CH 100V 5.5A/28A 8DFN Product overview: AON6482 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.5A, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.5A, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6482 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017062-AON6482
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.5A (Ta), 28A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 2000pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
N-Channel 100V 5.5A (Ta), 28A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount 8-DFN (5x6)
N-Channel 100V 5.5A (Ta), 28A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount 8-DFN (5x6)
N-Channel 100V 5.5A (Ta), 28A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount 8-DFN (5x6)
MOSFET N-CH 100V 5.5A/28A 8DFN
MOSFET N-CH 100V 5.5A/28A 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AON6482 | 1017062-AON6482 | 785-1229-1-ND | AON6482 | AON6482 |
| Product Name | 100V 5.5A 28A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6482 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||
| PD | 63000 milliwatts | 2500 to 63000 milliwatts | 2500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; 8-DFN (5x6) | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads | Surface Mount |