MOSFET N-CH 250V 2.2A/14A 8DFN Product overview: AON6458 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 2.2A, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.2A, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6458 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144979-AON6458
Packaging: Reel - TR
Operating Temperature Range: -50°C ~ 150°C (TJ)
Package: 8-PowerSMD, Flat Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.2A (Ta), 14A (Tc)
Family Name: AON6458
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-DFN (5x6)
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 27nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1240pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2W (Ta), 83W (Tc)
Rds On (Maximum) @ Id, Vgs: 170 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): Si7434DP; SI7434DP-T1-GE3; Si7434DP-T1-E3;
Introduction Date: June 12, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
N-Channel 250V 2.2A (Ta), 14A (Tc) 2W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
MOSFET N-CH 250V 2.2A/14A 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-AON6458 | 1144979-AON6458 | 785-1363-2-ND | AON6458 |
| Product Name | 250V 2.2A 14A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6458 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2000 milliwatts | 2000 to 83000 milliwatts |