Alpha & Omega Semiconductor, Ltd. 150V 31A MOSFET Transistor AON6454A

Description
MOSFET N-CH 150V 31A 8DFN Product overview: AON6454A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6454A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 31A 8DFN Product overview: AON6454A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6454A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 31A MOSFET Transistor
278-AON6454A
150V 31A MOSFET Transistor 278-AON6454A
MOSFET N-CH 150V 31A 8DFN Product overview: AON6454A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6454A can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 31A 8DFN Product overview: AON6454A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6454A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AON6454A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6454A-ND
Single FETs, MOSFETs AON6454A-ND
N-Channel 150V 31A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 150V 31A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6454A - 078171-AON6454A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6454A
078171-AON6454A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6454A 078171-AON6454A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078171-AON6454A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 83W (Tc) Family Name: AON6454A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4.6V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 2055pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 38 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): BSC520N15NS3GATMA1; STL35N15F3; BSC520N15NS3 G; BSC520N15NS3GXT; Introduction Date: May 08, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078171-AON6454A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 83W (Tc)
Family Name: AON6454A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 4.6V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 2055pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 38 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): BSC520N15NS3GATMA1; STL35N15F3; BSC520N15NS3 G; BSC520N15NS3GXT;
Introduction Date: May 08, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6454A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6454A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6454A
MOSFET N-CH 150V 31A 8DFN

MOSFET N-CH 150V 31A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON6454A AON6454A-ND 078171-AON6454A AON6454A
Product Name 150V 31A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6454A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2300 milliwatts 2300 to 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data