Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6450L AON6450L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180555-AON6450L Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Active Case / Package: 8-DFN (5x6) Dimension: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180555-AON6450L Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Active Case / Package: 8-DFN (5x6) Dimension: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6450L - 180555-AON6450L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6450L
180555-AON6450L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6450L 180555-AON6450L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180555-AON6450L Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Active Case / Package: 8-DFN (5x6) Dimension: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180555-AON6450L
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 8-DFN (5x6)
Dimension: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - AON6450L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6450L-ND
Single FETs, MOSFETs AON6450L-ND
52A (Tc) Surface Mount 8-DFN (5x6)

52A (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6450L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6450L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6450L
MOSFET N-CH 100V 8DFN

MOSFET N-CH 100V 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 180555-AON6450L AON6450L-ND AON6450L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6450L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF2804LRL306 - Rochester Electronics
Specs
Package Type TO-262-4
Packing Method Tube; Tube
View Details
2 suppliers
1300 Watt, 65 Volt, 420 - 450 MHz GaN RF Input-Matched Transistor - QPD1026L - Qorvo
Specs
Transistor Technology / Material 1300 Watt, 65 Volt, 420 - 450 MHz GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type NI-1230 (Eared)
View Details
2 suppliers