Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6450

Description
N-Channel 100V 9A (Ta), 52A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 100V 9A (Ta), 52A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1230-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1230-2-ND
Single FETs, MOSFETs 785-1230-2-ND
N-Channel 100V 9A (Ta), 52A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 100V 9A (Ta), 52A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
100V 9A 52A MOSFET Transistor
278-AON6450
100V 9A 52A MOSFET Transistor 278-AON6450
MOSFET N-CH 100V 9A/52A 8DFN Product overview: AON6450 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6450 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9A/52A 8DFN Product overview: AON6450 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6450 - 143284-AON6450 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6450
143284-AON6450
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6450 143284-AON6450
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 143284-AON6450 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9A (Ta), 52A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 3100pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 143284-AON6450
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9A (Ta), 52A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 3100pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6450
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6450
MOSFET N-CH 100V 9A/52A 8DFN

MOSFET N-CH 100V 9A/52A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1230-2-ND 278-AON6450 143284-AON6450 AON6450
Product Name Single FETs, MOSFETs 100V 9A 52A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6450 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerSMD, Flat Leads Tape & Reel (TR) SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads
PD 2300 milliwatts 2300 to 83000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS4610-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers