Alpha & Omega Semiconductor, Ltd. 80V 11A 65A MOSFET Transistor AON6448L

Description
MOSFET N-CH 80V 11A/65A 8DFN Product overview: AON6448L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 11A, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 11A, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6448L can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 80V 11A/65A 8DFN Product overview: AON6448L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 11A, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 11A, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6448L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 11A 65A MOSFET Transistor
278-AON6448L
80V 11A 65A MOSFET Transistor 278-AON6448L
MOSFET N-CH 80V 11A/65A 8DFN Product overview: AON6448L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 11A, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 11A, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6448L can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 11A/65A 8DFN Product overview: AON6448L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 11A, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 11A, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6448L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 180554-AON6448L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180554-AON6448L
Discrete Semiconductor Products 180554-AON6448L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180554-AON6448L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6448L Alternative Parts (Cross-Reference): TSM089N08LCRRLG; FDMS86380-F085; STL75N8LF6; TPH8R008NH(L1Q,M); Introduction Date: July 09, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180554-AON6448L
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AON6448L
Alternative Parts (Cross-Reference): TSM089N08LCRRLG; FDMS86380-F085; STL75N8LF6; TPH8R008NH(L1Q,M);
Introduction Date: July 09, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6448L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6448L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6448L
MOSFET N-CH 80V 11A/65A 8DFN

MOSFET N-CH 80V 11A/65A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON6448L 180554-AON6448L AON6448L
Product Name 80V 11A 65A MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data