Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017060-AON6448
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 11A (Ta), 65A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 3100pF @ 40V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 9.6 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): TPCA8051-H; STL75N8LF6; AON6448; BSC123N08NS3GZT;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET N-CH 80V 11A/65A 8DFN
MOSFET N-CH 80V 11A/65A 8DFN Product overview: AON6448 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 11A, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 11A, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6448 can be used for catalog matching and distributor lookup.
MOSFET N-CH 80V 11A/65A 8DFN
MOSFET N-CH 80V 11A/65A 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1017060-AON6448 | 785-1228-2-ND | 278-AON6448 | AON6448 | AON6448 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6448 | Single FETs, MOSFETs | 80V 11A 65A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 80 volts | 80 volts | 80 volts | ||
| PD | 2500 to 83000 milliwatts | 2500 milliwatts | 2500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-DFN (5x6) | 8-PowerSMD, Flat Leads | Tape & Reel (TR) | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads |