Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 729546-AON6424A
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-DFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-VDFN Exposed Pad
Power Dissipation (Maximum): 2W, 25W
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 11A, 41A
Rds On (Maximum) at Id, Vgs: 8.5mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1.7V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 32nC at 10V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 15V
MOSFET N-CH 30V 11A/41A 8DFN Product overview: AON6424A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6424A can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 11A/41A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 729546-AON6424A | 278-AON6424A | AON6424A |
| Product Name | FETs - Single - AON6424A | 30V 11A 41A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | ||
| PD | 2000 to 25000 milliwatts | 2000 milliwatts |