Alpha & Omega Semiconductor, Ltd. 30V MOSFET Transistor AON6414G

Description
MOSFET N-CH 30V 8DFN 5X6 Product overview: AON6414G from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6414G can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 30V 8DFN 5X6 Product overview: AON6414G from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6414G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V MOSFET Transistor - 278-AON6414G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V MOSFET Transistor
278-AON6414G
30V MOSFET Transistor 278-AON6414G
MOSFET N-CH 30V 8DFN 5X6 Product overview: AON6414G from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6414G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8DFN 5X6 Product overview: AON6414G from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6414G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6414G - 861083-AON6414G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6414G
861083-AON6414G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6414G 861083-AON6414G
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861083-AON6414G Package: Reel - TR Family Name: AON6414 Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861083-AON6414G
Package: Reel - TR
Family Name: AON6414
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6414G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6414G
MOSFET N-CH 30V 8DFN 5X6

MOSFET N-CH 30V 8DFN 5X6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON6414G 861083-AON6414G AON6414G
Product Name 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6414G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7739L2-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details