Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6411 AON6411

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 114579-AON6411 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 7.3W (Ta), 156W (Tc) Family Name: AON6411 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 47A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 330nC @ 10V Max Input Capacitance: 10290pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 2.1 mOhm @ 20A, 10V Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 114579-AON6411 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 7.3W (Ta), 156W (Tc) Family Name: AON6411 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 47A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 330nC @ 10V Max Input Capacitance: 10290pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 2.1 mOhm @ 20A, 10V Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6411 - 114579-AON6411 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6411
114579-AON6411
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6411 114579-AON6411
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 114579-AON6411 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 7.3W (Ta), 156W (Tc) Family Name: AON6411 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 47A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 330nC @ 10V Max Input Capacitance: 10290pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 2.1 mOhm @ 20A, 10V Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 114579-AON6411
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 7.3W (Ta), 156W (Tc)
Family Name: AON6411
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 47A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 330nC @ 10V
Max Input Capacitance: 10290pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 2.1 mOhm @ 20A, 10V
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 785-1495-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1495-2-ND
Single FETs, MOSFETs 785-1495-2-ND
P-Channel 20V 47A (Ta), 85A (Tc) 7.3W (Ta), 156W (Tc) Surface Mount 8-DFN (5x6)

P-Channel 20V 47A (Ta), 85A (Tc) 7.3W (Ta), 156W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1495-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1495-6-ND
Single FETs, MOSFETs 785-1495-6-ND
P-Channel 20V 47A (Ta), 85A (Tc) 7.3W (Ta), 156W (Tc) Surface Mount 8-DFN (5x6)

P-Channel 20V 47A (Ta), 85A (Tc) 7.3W (Ta), 156W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1495-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1495-1-ND
Single FETs, MOSFETs 785-1495-1-ND
P-Channel 20V 47A (Ta), 85A (Tc) 7.3W (Ta), 156W (Tc) Surface Mount 8-DFN (5x6)

P-Channel 20V 47A (Ta), 85A (Tc) 7.3W (Ta), 156W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
20V 47A 85A MOSFET Transistor
278-AON6411
20V 47A 85A MOSFET Transistor 278-AON6411
MOSFET P-CH 20V 47A/85A 8DFN Product overview: AON6411 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 47A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 47A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6411 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 47A/85A 8DFN Product overview: AON6411 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 47A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 47A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6411 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6411 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6411
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6411
MOSFET P-CH 20V 47A/85A 8DFN

MOSFET P-CH 20V 47A/85A 8DFN

Supplier's Site
MOSFET P-CH 20V 47A 8DFN - 62-AON6411 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 47A 8DFN
62-AON6411
MOSFET P-CH 20V 47A 8DFN 62-AON6411
MOSFET P-CH 20V 47A 8DFN

MOSFET P-CH 20V 47A 8DFN

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AON6411
Triode/MOS Tube/Transistor >> MOSFETs AON6411
20V 47A 2.1mΩ@10V,20A 7.3W 1.3V@250uA P Channel DFN-8(5.7x5.1) MOSFETs ROHS

20V 47A 2.1mΩ@10V,20A 7.3W 1.3V@250uA P Channel DFN-8(5.7x5.1) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - AON6411 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON6411
Single FETs, MOSFETs AON6411
MOSFET P-CH 20V 47A/85A 8DFN

MOSFET P-CH 20V 47A/85A 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 114579-AON6411 785-1495-2-ND 278-AON6411 AON6411 62-AON6411 AON6411 AON6411
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6411 Single FETs, MOSFETs 20V 47A 85A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 20V 47A 8DFN Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 7300 to 156000 milliwatts 7300 milliwatts 7300 milliwatts 7300 milliwatts 7300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads Tape & Reel (TR) 8-PowerSMD, Flat Leads 8-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data