Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6408L

Description
N-Channel 30V 14.5A (Ta), 25A (Tc) 2.4W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 14.5A (Ta), 25A (Tc) 2.4W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1341-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1341-2-ND
Single FETs, MOSFETs 785-1341-2-ND
N-Channel 30V 14.5A (Ta), 25A (Tc) 2.4W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 14.5A (Ta), 25A (Tc) 2.4W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6408L - 108941-AON6408L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6408L
108941-AON6408L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6408L 108941-AON6408L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 108941-AON6408L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14.5A (Ta), 25A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1900pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 108941-AON6408L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14.5A (Ta), 25A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1900pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 14.5A 25A MOSFET Transistor
278-AON6408L
30V 14.5A 25A MOSFET Transistor 278-AON6408L
MOSFET N-CH 30V 14.5A/25A 8DFN Product overview: AON6408L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14.5A, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14.5A, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6408L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 14.5A/25A 8DFN Product overview: AON6408L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14.5A, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14.5A, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6408L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AON6408L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AON6408L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AON6408L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1341-2-ND 108941-AON6408L 278-AON6408L AON6408L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6408L 30V 14.5A 25A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) Tape & Reel (TR)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data