Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078169-AON6407
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 7.3W (Ta), 83W (Tc)
Family Name: AON6407
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 32A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 3505pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IRFH9310TR2PBF; Si7149ADP-T1-GE3; IRFH9310TRPBF;
Introduction Date: November 07, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
P-Channel 30V 32A (Ta), 85A (Tc) 7.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
P-Channel 30V 32A (Ta), 85A (Tc) 7.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
P-Channel 30V 32A (Ta), 85A (Tc) 7.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
MOSFET P-CH 30V 32A/85A 8DFN Product overview: AON6407 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6407 can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
30V 32A 4.5mΩ@10V,20A 7.3W 2.6V@250uA P Channel PDFN-8(5.8x4.9) MOSFETs ROHS
MOSFET P-CH 30V 32A/85A 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 078169-AON6407 | 785-1421-1-ND | 278-AON6407 | AON6407 | AON6407 | AON6407 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6407 | Single FETs, MOSFETs | 30V 32A 85A MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | ||
| PD | 7300 to 83000 milliwatts | 7300 milliwatts | 7300 milliwatts | 7300 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 8-DFN (5x6) | 8-PowerSMD, Flat Leads | Tape & Reel (TR) | 8-PowerSMD, Flat Leads |