85A (Tc) Surface Mount 8-DFN (5x6)
MOSFET N-CH 30V 8DFN Product overview: AON6400L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6400L can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 722180-AON6400L
Packaging: Tape and Reel
Mounting Style: SMD
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-DFN (5x6)
Status: Obsolete
Manufacturer Package: 8-PowerSMD, Flat Leads
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AON6400L-ND | 278-AON6400L | 722180-AON6400L | AON6400L |
| Product Name | Single FETs, MOSFETs | 30V MOSFET Transistor | FETs - Single - AON6400L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | 8-PowerSMD, Flat Leads | Tape & Reel (TR) | SOT3 |