Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6400L_002 AON6400L_002

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768559-AON6400L_002 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 31A (Ta), 85A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-DFN (5x6) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8300pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.3W (Ta), 83W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768559-AON6400L_002 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 31A (Ta), 85A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-DFN (5x6) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8300pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.3W (Ta), 83W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6400L_002 - 768559-AON6400L_002 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6400L_002
768559-AON6400L_002
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6400L_002 768559-AON6400L_002
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768559-AON6400L_002 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 31A (Ta), 85A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-DFN (5x6) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8300pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.3W (Ta), 83W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768559-AON6400L_002
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerSMD, Flat Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 31A (Ta), 85A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-DFN (5x6)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 8300pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.3W (Ta), 83W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768559-AON6400L_002
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6400L_002
PD 2300 to 83000 milliwatts
Unlock Full Specs
to access all available technical data