Win Source Part Number: 980572-AON6384
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 83A (Tc)
Rds On (Max) @ Id, Vgs: 3.3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 36W (Tc)
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: 8-DFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1330 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 30V 83A (Tc) 36W (Tc) Surface Mount 8-DFN (5x6)
MOSFET N-CHANNEL 30V 83A 8DFN Product overview: AON6384 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6384 can be used for catalog matching and distributor lookup.
MOSFET N-CHANNEL 30V 83A 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 980572-AON6384 | AON6384-ND | 278-AON6384 | AON6384 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 30V 83A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |