Alpha & Omega Semiconductor, Ltd. N-Channel 30V 85A MOSFET Transistor AON6382

Description
MOSFET N-CHANNEL 30V 85A 8DFN Product overview: AON6382 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6382 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 30V 85A 8DFN Product overview: AON6382 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6382 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 85A MOSFET Transistor
278-AON6382
N-Channel 30V 85A MOSFET Transistor 278-AON6382
MOSFET N-CHANNEL 30V 85A 8DFN Product overview: AON6382 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6382 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 30V 85A 8DFN Product overview: AON6382 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6382 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6382 - 911455-AON6382 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6382
911455-AON6382
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6382 911455-AON6382
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 911455-AON6382 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 85A (Tc) 50W (Tc) Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerSMD, Flat Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911455-AON6382
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 85A (Tc) 50W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerSMD, Flat Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - AON6382-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6382-ND
Single FETs, MOSFETs AON6382-ND
N-Channel 30V 85A (Tc) 50W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 85A (Tc) 50W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6382 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6382
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6382
MOSFET N-CHANNEL 30V 85A 8DFN

MOSFET N-CHANNEL 30V 85A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AON6382 911455-AON6382 AON6382-ND AON6382
Product Name N-Channel 30V 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6382 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Transistor - 279-AIGB40N65H5ATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PD 250 milliwatts
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details