Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6368 AON6368

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017048-AON6368 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.2W (Ta), 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Ta), 52A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 820pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.1 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017048-AON6368 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.2W (Ta), 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Ta), 52A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 820pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.1 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6368 - 1017048-AON6368 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6368
1017048-AON6368
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6368 1017048-AON6368
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017048-AON6368 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.2W (Ta), 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Ta), 52A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 820pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.1 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017048-AON6368
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.2W (Ta), 27W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Ta), 52A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 820pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.1 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1742-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1742-2-ND
Single FETs, MOSFETs 785-1742-2-ND
N-Channel 30V 25A (Ta), 52A (Tc) 6.2W (Ta), 27W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 25A (Ta), 52A (Tc) 6.2W (Ta), 27W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 25A 52A MOSFET Transistor
278-AON6368
30V 25A 52A MOSFET Transistor 278-AON6368
MOSFET N-CH 30V 25A/52A 8DFN Product overview: AON6368 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6368 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 25A/52A 8DFN Product overview: AON6368 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6368 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6368 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6368
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6368
MOSFET N-CH 30V 25A/52A 8DFN

MOSFET N-CH 30V 25A/52A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1017048-AON6368 785-1742-2-ND 278-AON6368 AON6368
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6368 Single FETs, MOSFETs 30V 25A 52A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 6200 to 27000 milliwatts 6200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details