Alpha & Omega Semiconductor, Ltd. 30V 27A 60A MOSFET Transistor AON6362FH

Description
MOSFET N-CH 30V 27A/60A 8DFN Product overview: AON6362FH from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6362FH can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 30V 27A/60A 8DFN Product overview: AON6362FH from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6362FH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 27A 60A MOSFET Transistor
278-AON6362FH
30V 27A 60A MOSFET Transistor 278-AON6362FH
MOSFET N-CH 30V 27A/60A 8DFN Product overview: AON6362FH from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6362FH can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 27A/60A 8DFN Product overview: AON6362FH from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6362FH can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6362FH - 911453-AON6362FH - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6362FH
911453-AON6362FH
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6362FH 911453-AON6362FH
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 911453-AON6362FH Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 27A (Ta), 60A (Tc) 6.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerSMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911453-AON6362FH
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 27A (Ta), 60A (Tc) 6.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerSMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6362FH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6362FH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6362FH
MOSFET N-CH 30V 27A/60A 8DFN

MOSFET N-CH 30V 27A/60A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON6362FH 911453-AON6362FH AON6362FH
Product Name 30V 27A 60A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6362FH Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 6200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products