Alpha & Omega Semiconductor, Ltd. 30V 85A MOSFET Transistor AON6324

Description
MOSFET N-CH 30V 85A 8DFN Product overview: AON6324 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6324 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 85A 8DFN Product overview: AON6324 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6324 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 85A MOSFET Transistor - 278-AON6324 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 85A MOSFET Transistor
278-AON6324
30V 85A MOSFET Transistor 278-AON6324
MOSFET N-CH 30V 85A 8DFN Product overview: AON6324 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6324 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 85A 8DFN Product overview: AON6324 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6324 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6324 - 911452-AON6324 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6324
911452-AON6324
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6324 911452-AON6324
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 911452-AON6324 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 85A (Tc) 83W (Tc) Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911452-AON6324
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 85A (Tc) 83W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Integrated Circuits (ICs) - Transistors - MOSFETs - AON6324 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
AON6324
Integrated Circuits (ICs) - Transistors - MOSFETs AON6324
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON6324 911452-AON6324 AON6324
Product Name 30V 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6324 Integrated Circuits (ICs) - Transistors - MOSFETs
PD 83000 milliwatts
Unlock Full Specs
to access all available technical data